Vishay Intertechnology, Inc. RES 560K OHM 1/8W 0.1% 0805 TNPW0805560KBETA

Description
RES 560Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 560Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/8W 0.1% 0805 - TNPW0805560KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/8W 0.1% 0805
TNPW0805560KBETA
RES 560K OHM 1/8W 0.1% 0805 TNPW0805560KBETA
RES 560Kohm 1/8W 0.1% 0805

RES 560Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805560KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805560KBETA-ND
Chip Resistor - Surface Mount TNPW0805560KBETA-ND
560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

560 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0805 560K 0.1% T-9 Rt1 Vishay - 50R4822 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 560K 0.1% T-9 Rt1 Vishay
50R4822
Tnpw-0805 560K 0.1% T-9 Rt1 Vishay 50R4822
TNPW-0805 560K 0.1% T-9 RT1

TNPW-0805 560K 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805560KBETA TNPW0805560KBETA-ND 50R4822
Product Name RES 560K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw-0805 560K 0.1% T-9 Rt1 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 560000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers