Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805556RBETA

Description
556 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
556 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805556RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805556RBETA-ND
Chip Resistor - Surface Mount TNPW0805556RBETA-ND
556 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

556 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 556 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8292 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 556 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8292
Tnpw, 0805, 556 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8292
TNPW, 0805, 556 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 556 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW0805556RBETA-ND 65C8292
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 556 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 556 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details