Vishay Intertechnology, Inc. RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080554K9FETA

Description
RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080554K9FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080554K9FETA
RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080554K9FETA
RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW080554K9FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080554K9FETA-ND
Chip Resistor - Surface Mount TNPW080554K9FETA-ND
54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

54.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080554K9FETA TNPW080554K9FETA-ND
Product Name RES 54.9K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers