Vishay Precision Group Chip Resistor - Surface Mount TNPW080554K9BEEA

Description
RES 54.9K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 54.9K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080554K9BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080554K9BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080554K9BEEACT-ND
RES 54.9K OHM 0.1% 0.26W 0805

RES 54.9K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080554K9BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080554K9BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080554K9BEEATR-ND
54.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080554K9BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080554K9BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080554K9BEEADKR-ND
RES 54.9K OHM 0.1% 0.26W 0805

RES 54.9K OHM 0.1% 0.26W 0805

Buy Now Datasheet
RES 54.9K OHM 1/8W 0.1% 0805 - TNPW080554K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/8W 0.1% 0805
TNPW080554K9BEEA
RES 54.9K OHM 1/8W 0.1% 0805 TNPW080554K9BEEA
RES 54.9Kohm 1/8W 0.1% 0805

RES 54.9Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 54K9, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 54K9, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1091
Res, Thin Film, 54K9, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1091
RES, THIN FILM, 54K9, 0.1%, 0.1W, 0805, REEL; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 54K9, 0.1%, 0.1W, 0805, REEL; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW080554K9BEEACT-ND TNPW080554K9BEEA 05R1091
Product Name Chip Resistor - Surface Mount RES 54.9K OHM 1/8W 0.1% 0805 Res, Thin Film, 54K9, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details