Vishay Intertechnology, Inc. THIN FILM,0805,549,1%,50PPM,T/R,HAZMAT TNPW0805549RFHEA

Description
THIN FILM,0805,549,1%,50P PM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0805,549,1%,50P PM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,549,1%,50PPM,T/R,HAZMAT - TNPW0805549RFHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,549,1%,50PPM,T/R,HAZMAT
TNPW0805549RFHEA
THIN FILM,0805,549,1%,50PPM,T/R,HAZMAT TNPW0805549RFHEA
THIN FILM,0805,549,1%,50P PM,T/R,HAZMAT

THIN FILM,0805,549,1%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805549RFHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805549RFHEA-ND
Chip Resistor - Surface Mount TNPW0805549RFHEA-ND
549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

549 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805549RFHEA TNPW0805549RFHEA-ND
Product Name THIN FILM,0805,549,1%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details