Vishay Intertechnology, Inc. THIN FILM,0805,549,.5%,25PPM,T/R TNPW0805549RDETA

Description
THIN FILM,0805,549,.5%,25 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,549,.5%,25 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,549,.5%,25PPM,T/R - TNPW0805549RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,549,.5%,25PPM,T/R
TNPW0805549RDETA
THIN FILM,0805,549,.5%,25PPM,T/R TNPW0805549RDETA
THIN FILM,0805,549,.5%,25 PPM,T/R

THIN FILM,0805,549,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805549RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805549RDETA-ND
Chip Resistor - Surface Mount TNPW0805549RDETA-ND
549 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

549 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 549 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C8289 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 549 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C8289
Tnpw, 0805, 549 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C8289
TNPW, 0805, 549 Ohm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 549 Ohm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805549RDETA TNPW0805549RDETA-ND 65C8289
Product Name THIN FILM,0805,549,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 549 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers