Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805549RBETA

Description
549 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
549 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805549RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805549RBETA-ND
Chip Resistor - Surface Mount TNPW0805549RBETA-ND
549 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

549 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 549 OHM 1/8W 0.1% 0805 - TNPW0805549RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 0.1% 0805
TNPW0805549RBETA
RES 549 OHM 1/8W 0.1% 0805 TNPW0805549RBETA
RES 549ohm 1/8W 0.1% 0805

RES 549ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 549 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8286 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 549 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8286
Tnpw, 0805, 549 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8286
TNPW, 0805, 549 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 549 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805549RBETA-ND TNPW0805549RBETA 65C8286
Product Name Chip Resistor - Surface Mount RES 549 OHM 1/8W 0.1% 0805 Tnpw, 0805, 549 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details