Vishay Intertechnology, Inc. RES 549 OHM 1/8W 0.1% 0805 TNPW0805549RBEEN

Description
RES 549ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 549ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W 0.1% 0805 - TNPW0805549RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 0.1% 0805
TNPW0805549RBEEN
RES 549 OHM 1/8W 0.1% 0805 TNPW0805549RBEEN
RES 549ohm 1/8W 0.1% 0805

RES 549ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805549RBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805549RBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0805549RBEENCT-ND
RES 549 OHM 0.1% 0.26W 0805

RES 549 OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805549RBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805549RBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805549RBEENTR-ND
549 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

549 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805549RBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805549RBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0805549RBEENDKR-ND
RES 549 OHM 0.1% 0.26W 0805

RES 549 OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805549RBEEN 541-TNPW0805549RBEENCT-ND
Product Name RES 549 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details