Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080553K0BETY

Description
53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080553K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080553K0BETY-ND
Chip Resistor - Surface Mount TNPW080553K0BETY-ND
53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080553K0BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080553K0BETY
Chip Resistor - Surface Mount TNPW080553K0BETY
RES 53K OHM 0.1% 1/8W 0805

RES 53K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 53 Kohm, 0.1%, 25 Ppm Vishay - 65C8263 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 53 Kohm, 0.1%, 25 Ppm Vishay
65C8263
Tnpw, 0805, 53 Kohm, 0.1%, 25 Ppm Vishay 65C8263
TNPW, 0805, 53 kOhm, 0.1%, 25 ppm

TNPW, 0805, 53 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW080553K0BETY-ND TNPW080553K0BETY 65C8263
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 53 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers