Vishay Intertechnology, Inc. RES 536K OHM 1/8W 0.1% 0805 TNPW0805536KBEEA

Description
RES 536Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 536Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/8W 0.1% 0805 - TNPW0805536KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/8W 0.1% 0805
TNPW0805536KBEEA
RES 536K OHM 1/8W 0.1% 0805 TNPW0805536KBEEA
RES 536Kohm 1/8W 0.1% 0805

RES 536Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805536KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805536KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805536KBEEACT-ND
RES 536K OHM 0.1% 0.26W 0805

RES 536K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805536KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805536KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805536KBEEADKR-ND
RES 536K OHM 0.1% 0.26W 0805

RES 536K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805536KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805536KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805536KBEEATR-ND
536 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

536 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805536KBEEA 541-TNPW0805536KBEEACT-ND
Product Name RES 536K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 536000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers