Vishay Intertechnology, Inc. Thin Film Resistors - SMD 530ohms .1% 25ppm TNPW0805530RBETA

Description
Thin Film Resistors - SMD 530ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 530ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 530ohms .1% 25ppm - TNPW0805530RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 530ohms .1% 25ppm
TNPW0805530RBETA
Thin Film Resistors - SMD 530ohms .1% 25ppm TNPW0805530RBETA
Thin Film Resistors - SMD 530ohms .1% 25ppm

Thin Film Resistors - SMD 530ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805530RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805530RBETA-ND
Chip Resistor - Surface Mount TNPW0805530RBETA-ND
530 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

530 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805530RBETA TNPW0805530RBETA-ND
Product Name Thin Film Resistors - SMD 530ohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 530 ohms 530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details