Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080552K3BETA

Description
52.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080552K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080552K3BETA-ND
Chip Resistor - Surface Mount TNPW080552K3BETA-ND
52.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

52.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 52.3K OHM 1/8W 0.1% 0805 - TNPW080552K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/8W 0.1% 0805
TNPW080552K3BETA
RES 52.3K OHM 1/8W 0.1% 0805 TNPW080552K3BETA
RES 52.3Kohm 1/8W 0.1% 0805

RES 52.3Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080552K3BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080552K3BETA
Chip Resistor - Surface Mount TNPW080552K3BETA
RES 52.3K OHM 0.1% 1/8W 0805

RES 52.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 52.3 Kohm, 0.1%, 25 Ppm Vishay - 65C8251 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 52.3 Kohm, 0.1%, 25 Ppm Vishay
65C8251
Tnpw, 0805, 52.3 Kohm, 0.1%, 25 Ppm Vishay 65C8251
TNPW, 0805, 52.3 kOhm, 0.1%, 25 ppm

TNPW, 0805, 52.3 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW080552K3BETA-ND TNPW080552K3BETA TNPW080552K3BETA 65C8251
Product Name Chip Resistor - Surface Mount RES 52.3K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 52.3 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details