Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805523RBETY

Description
523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805523RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805523RBETY-ND
Chip Resistor - Surface Mount TNPW0805523RBETY-ND
523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0805523RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805523RBETY
Chip Resistor - Surface Mount TNPW0805523RBETY
RES 523 OHM 0.1% 1/8W 0805

RES 523 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 523 Ohm, 0.1%, 25 Ppm Vishay - 65C8260 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 523 Ohm, 0.1%, 25 Ppm Vishay
65C8260
Tnpw, 0805, 523 Ohm, 0.1%, 25 Ppm Vishay 65C8260
TNPW, 0805, 523 Ohm, 0.1%, 25 ppm

TNPW, 0805, 523 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW0805523RBETY-ND TNPW0805523RBETY 65C8260
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 523 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details