Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805523RBETA

Description
523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805523RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805523RBETA-ND
Chip Resistor - Surface Mount TNPW0805523RBETA-ND
523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

523 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 523 OHM 1/8W 0.1% 0805 - TNPW0805523RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/8W 0.1% 0805
TNPW0805523RBETA
RES 523 OHM 1/8W 0.1% 0805 TNPW0805523RBETA
RES 523ohm 1/8W 0.1% 0805

RES 523ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 523 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8258 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 523 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8258
Tnpw, 0805, 523 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8258
TNPW, 0805, 523 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 523 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805523RBETA-ND TNPW0805523RBETA 65C8258
Product Name Chip Resistor - Surface Mount RES 523 OHM 1/8W 0.1% 0805 Tnpw, 0805, 523 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details