Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080551R1FHTA

Description
51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080551R1FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080551R1FHTA-ND
Chip Resistor - Surface Mount TNPW080551R1FHTA-ND
51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

51.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,51.1,1%,50PPM,T/R - TNPW080551R1FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,51.1,1%,50PPM,T/R
TNPW080551R1FHTA
THIN FILM,0805,51.1,1%,50PPM,T/R TNPW080551R1FHTA
THIN FILM,0805,51.1,1%,50 PPM,T/R

THIN FILM,0805,51.1,1%,50PPM,T/R

Supplier's Site
Tnpw, 0805, 51.1 Ohm, 1%, 50 Ppm Vishay - 65C8238 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 51.1 Ohm, 1%, 50 Ppm Vishay
65C8238
Tnpw, 0805, 51.1 Ohm, 1%, 50 Ppm Vishay 65C8238
TNPW, 0805, 51.1 Ohm, 1%, 50 ppm

TNPW, 0805, 51.1 Ohm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080551R1FHTA-ND TNPW080551R1FHTA 65C8238
Product Name Chip Resistor - Surface Mount THIN FILM,0805,51.1,1%,50PPM,T/R Tnpw, 0805, 51.1 Ohm, 1%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details