Vishay Intertechnology, Inc. RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080551R1DHTA

Description
RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080551R1DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080551R1DHTA
RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080551R1DHTA
RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW080551R1DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080551R1DHTA-ND
Chip Resistor - Surface Mount TNPW080551R1DHTA-ND
51.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

51.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 51.1 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay - 65C8235 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 51.1 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
65C8235
Tnpw, 0805, 51.1 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay 65C8235
TNPW, 0805, 51.1 Ohm, 0.5%, 50 ppm RoHS Compliant: No

TNPW, 0805, 51.1 Ohm, 0.5%, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080551R1DHTA TNPW080551R1DHTA-ND 65C8235
Product Name RES 51.1-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Tnpw, 0805, 51.1 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details