Vishay Intertechnology, Inc. Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080551R1BHTA

Description
Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080551R1BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080551R1BHTA
Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080551R1BHTA
Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080551R1BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080551R1BHTA-ND
Chip Resistor - Surface Mount TNPW080551R1BHTA-ND
51.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

51.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 51.1 Ohm, 0.1%, 50 Ppm Vishay - 65C8233 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 51.1 Ohm, 0.1%, 50 Ppm Vishay
65C8233
Tnpw, 0805, 51.1 Ohm, 0.1%, 50 Ppm Vishay 65C8233
TNPW, 0805, 51.1 Ohm, 0.1%, 50 ppm

TNPW, 0805, 51.1 Ohm, 0.1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080551R1BHTA TNPW080551R1BHTA-ND 65C8233
Product Name Res Thin Film 0805 51.1 Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 51.1 Ohm, 0.1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details