Vishay Intertechnology, Inc. Thin Film Resistors - SMD 51.1ohms .1% 25ppm TNPW080551R1BETY

Description
Thin Film Resistors - SMD 51.1ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 51.1ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 51.1ohms .1% 25ppm - TNPW080551R1BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 51.1ohms .1% 25ppm
TNPW080551R1BETY
Thin Film Resistors - SMD 51.1ohms .1% 25ppm TNPW080551R1BETY
Thin Film Resistors - SMD 51.1ohms .1% 25ppm

Thin Film Resistors - SMD 51.1ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW080551R1BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080551R1BETY-ND
Chip Resistor - Surface Mount TNPW080551R1BETY-ND
51.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

51.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw-0805 51.1 0.1% T-9 R75 Vishay - 79K1778 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 51.1 0.1% T-9 R75 Vishay
79K1778
Tnpw-0805 51.1 0.1% T-9 R75 Vishay 79K1778
TNPW-0805 51.1 0.1% T-9 R75

TNPW-0805 51.1 0.1% T-9 R75

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080551R1BETY TNPW080551R1BETY-ND 79K1778
Product Name Thin Film Resistors - SMD 51.1ohms .1% 25ppm Chip Resistor - Surface Mount Tnpw-0805 51.1 0.1% T-9 R75 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details