Vishay Intertechnology, Inc. Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080551R0DHTA

Description
Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080551R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080551R0DHTA
Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080551R0DHTA
Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080551R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080551R0DHTA-ND
Chip Resistor - Surface Mount TNPW080551R0DHTA-ND
51 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

51 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080551R0DHTA TNPW080551R0DHTA-ND
Product Name Res Thin Film 0805 51 Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details