Vishay Precision Group Chip Resistor - Surface Mount TNPW080551K1BEEN

Description
51.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
51.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080551K1BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080551K1BEEN-ND
Chip Resistor - Surface Mount TNPW080551K1BEEN-ND
51.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 51.1K OHM 1/8W 0.1% 0805 - TNPW080551K1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/8W 0.1% 0805
TNPW080551K1BEEN
RES 51.1K OHM 1/8W 0.1% 0805 TNPW080551K1BEEN
RES 51.1Kohm 1/8W 0.1% 0805

RES 51.1Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 51K1, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 51K1, 0.1%, 0.125W, 0805; Resistance Vishay
71M1270
Res, Thin Film, 51K1, 0.1%, 0.125W, 0805; Resistance Vishay 71M1270
RES, THIN FILM, 51K1, 0.1%, 0.125W, 0805; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 51K1, 0.1%, 0.125W, 0805; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 51K1, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 71M1271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 51K1, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
71M1271
Res, Thin Film, 51K1, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 71M1271
RES, THIN FILM, 51K1, 0.1%, 0.125W, 0805, REEL; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 51K1, 0.1%, 0.125W, 0805, REEL; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080551K1BEEN-ND TNPW080551K1BEEN 71M1270
Product Name Chip Resistor - Surface Mount RES 51.1K OHM 1/8W 0.1% 0805 Res, Thin Film, 51K1, 0.1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details