Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080551K0BEEA

Description
51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3220-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3220-2-ND
Chip Resistor - Surface Mount 541-3220-2-ND
51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3220-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3220-1-ND
Chip Resistor - Surface Mount 541-3220-1-ND
51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3220-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3220-6-ND
Chip Resistor - Surface Mount 541-3220-6-ND
51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 51.0K OHM 1/8W 0.1% 0805 - TNPW080551K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/8W 0.1% 0805
TNPW080551K0BEEA
RES 51.0K OHM 1/8W 0.1% 0805 TNPW080551K0BEEA
RES 51.0Kohm 1/8W 0.1% 0805

RES 51.0Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 51Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R1064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 51Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R1064
Resistor, Thin Film, 51Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R1064
RESISTOR, THIN FILM, 51KOHM, 125mW, 0.1%, FULL REEL; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 51KOHM, 125mW, 0.1%, FULL REEL; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3220-2-ND TNPW080551K0BEEA 05R1064
Product Name Chip Resistor - Surface Mount RES 51.0K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 51Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details