Vishay Intertechnology, Inc. Thin Film Resistors - SMD 511ohms 1% 50ppm TNPW0805511RFHTA

Description
Thin Film Resistors - SMD 511ohms 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 511ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 511ohms 1% 50ppm - TNPW0805511RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 511ohms 1% 50ppm
TNPW0805511RFHTA
Thin Film Resistors - SMD 511ohms 1% 50ppm TNPW0805511RFHTA
Thin Film Resistors - SMD 511ohms 1% 50ppm

Thin Film Resistors - SMD 511ohms 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805511RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805511RFHTA-ND
Chip Resistor - Surface Mount TNPW0805511RFHTA-ND
511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0805 511 1% T-2 Rt1 Vishay - 72J7523 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0805 511 1% T-2 Rt1 Vishay
72J7523
Tnpw-0805 511 1% T-2 Rt1 Vishay 72J7523
TNPW-0805 511 1% T-2 RT1

TNPW-0805 511 1% T-2 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805511RFHTA TNPW0805511RFHTA-ND 72J7523
Product Name Thin Film Resistors - SMD 511ohms 1% 50ppm Chip Resistor - Surface Mount Tnpw-0805 511 1% T-2 Rt1 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers