Vishay Precision Group
Chip Resistor - Surface Mount
TNPW0805510RFHTA
Description
TNPW-0805 510 1% T-2 RT1
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
TNPW-0805 510 1% T-2 RT1
Request a Quote
Email Supplier
Datasheet
Suppliers
Tnpw-0805 510 1% T-2 Rt1 Vishay
23AH8309
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
541-TNPW0805510RFHTATR-ND |
23AH8309 |
|
Product Name
|
Chip Resistor - Surface Mount |
Tnpw-0805 510 1% T-2 Rt1 Vishay |
|
Configuration
|
Single Resistor
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
121 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details