Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805510RBETA

Description
510 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
510 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805510RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805510RBETA-ND
Chip Resistor - Surface Mount TNPW0805510RBETA-ND
510 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

510 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 510 OHM 1/8W 0.1% 0805 - TNPW0805510RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/8W 0.1% 0805
TNPW0805510RBETA
RES 510 OHM 1/8W 0.1% 0805 TNPW0805510RBETA
RES 510ohm 1/8W 0.1% 0805

RES 510ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 510 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8239 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 510 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8239
Tnpw, 0805, 510 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8239
TNPW, 0805, 510 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 510 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805510RBETA-ND TNPW0805510RBETA 65C8239
Product Name Chip Resistor - Surface Mount RES 510 OHM 1/8W 0.1% 0805 Tnpw, 0805, 510 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers