Vishay Intertechnology, Inc. RES 510K OHM 1/8W 0.1% 0805 TNPW0805510KBEEA

Description
RES 510Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 510Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/8W 0.1% 0805 - TNPW0805510KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/8W 0.1% 0805
TNPW0805510KBEEA
RES 510K OHM 1/8W 0.1% 0805 TNPW0805510KBEEA
RES 510Kohm 1/8W 0.1% 0805

RES 510Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3219-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3219-1-ND
Chip Resistor - Surface Mount 541-3219-1-ND
510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3219-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3219-6-ND
Chip Resistor - Surface Mount 541-3219-6-ND
510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3219-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3219-2-ND
Chip Resistor - Surface Mount 541-3219-2-ND
510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

510 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 510Kohm, 125Mw, 0.1%; Resistance Vishay - 05R1071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 510Kohm, 125Mw, 0.1%; Resistance Vishay
05R1071
Resistor, Thin Film, 510Kohm, 125Mw, 0.1%; Resistance Vishay 05R1071
RESISTOR, THIN FILM, 510KOHM, 125mW, 0.1%; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 510KOHM, 125mW, 0.1%; Resistance:510kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805510KBEEA 541-3219-1-ND 05R1071
Product Name RES 510K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 510Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 510000 ohms 510000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers