Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080550R5DHTA

Description
50.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
50.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080550R5DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080550R5DHTA-ND
Chip Resistor - Surface Mount TNPW080550R5DHTA-ND
50.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

50.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 50.5 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay - 65C8218 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 50.5 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
65C8218
Tnpw, 0805, 50.5 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay 65C8218
TNPW, 0805, 50.5 Ohm, 0.5%, 50 ppm RoHS Compliant: No

TNPW, 0805, 50.5 Ohm, 0.5%, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW080550R5DHTA-ND 65C8218
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 50.5 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 50.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details