Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080550K5BETY

Description
50.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
50.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080550K5BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080550K5BETY-ND
Chip Resistor - Surface Mount TNPW080550K5BETY-ND
50.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

50.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080550K5BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080550K5BETY
Chip Resistor - Surface Mount TNPW080550K5BETY
RES 50.5K OHM 0.1% 1/8W 0805

RES 50.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 50.5 Kohm, 0.1%, 25 Ppm Vishay - 65C8215 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 50.5 Kohm, 0.1%, 25 Ppm Vishay
65C8215
Tnpw, 0805, 50.5 Kohm, 0.1%, 25 Ppm Vishay 65C8215
TNPW, 0805, 50.5 kOhm, 0.1%, 25 ppm

TNPW, 0805, 50.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW080550K5BETY-ND TNPW080550K5BETY 65C8215
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 50.5 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers