Vishay Intertechnology, Inc. Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW08054K99FHTA

Description
Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW08054K99FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW08054K99FHTA
Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW08054K99FHTA
Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K99FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K99FHTA-ND
Chip Resistor - Surface Mount TNPW08054K99FHTA-ND
4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.99 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 4.99 Kohm, 1%, 50 Ppm Vishay - 65C8006 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.99 Kohm, 1%, 50 Ppm Vishay
65C8006
Tnpw, 0805, 4.99 Kohm, 1%, 50 Ppm Vishay 65C8006
TNPW, 0805, 4.99 kOhm, 1%, 50 ppm

TNPW, 0805, 4.99 kOhm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K99FHTA TNPW08054K99FHTA-ND 65C8006
Product Name Res Thin Film 0805 4.99K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 4.99 Kohm, 1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details