Vishay Precision Group Chip Resistor - Surface Mount TNPW08054K99DEEA

Description
4.99 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3921-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3921-2-ND
Chip Resistor - Surface Mount 541-3921-2-ND
4.99 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3921-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3921-6-ND
Chip Resistor - Surface Mount 541-3921-6-ND
4.99 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3921-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3921-1-ND
Chip Resistor - Surface Mount 541-3921-1-ND
4.99 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08054K99DEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08054K99DEEA
Chip Resistor - Surface Mount TNPW08054K99DEEA
RES 4.99K OHM 0.5% 1/8W 0805

RES 4.99K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 4K99, 0.5%, 0.1W, 0805, Reel; Resistance Vishay - 05R1937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.5%, 0.1W, 0805, Reel; Resistance Vishay
05R1937
Res, Thin Film, 4K99, 0.5%, 0.1W, 0805, Reel; Resistance Vishay 05R1937
RES, THIN FILM, 4K99, 0.5%, 0.1W, 0805, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.5%, 0.1W, 0805, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-3921-2-ND TNPW08054K99DEEA 05R1937
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 4K99, 0.5%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details