Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08054K99BETA

Description
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08054K99BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K99BETA-ND
Chip Resistor - Surface Mount TNPW08054K99BETA-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08054K99BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08054K99BETA
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K99BETA
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08054K99BETA-ND TNPW08054K99BETA
Product Name Chip Resistor - Surface Mount RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD823JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details