Vishay Precision Group RES 4.99K OHM 1/8W 0.1% 0805 TNPW08054K99BEEN

Description
RES 4.99Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.99Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/8W 0.1% 0805 - TNPW08054K99BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/8W 0.1% 0805
TNPW08054K99BEEN
RES 4.99K OHM 1/8W 0.1% 0805 TNPW08054K99BEEN
RES 4.99Kohm 1/8W 0.1% 0805

RES 4.99Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3057-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3057-6-ND
Chip Resistor - Surface Mount 541-3057-6-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3057-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3057-1-ND
Chip Resistor - Surface Mount 541-3057-1-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3057-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3057-2-ND
Chip Resistor - Surface Mount 541-3057-2-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW08054K99BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW08054K99BEEN
Resistors - Chip Resistor - Surface Mount TNPW08054K99BEEN
RES 4.99K OHM 0.1% 0.26W 0805

RES 4.99K OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 83R9013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
83R9013
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 83R9013
RES, THIN FILM, 4K99, 0.1%, 0.125W, 0805, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.125W, 0805, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4K99, 0.1%, 0.2W, 0805 Rohs Compliant Vishay - 85AH5675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K99, 0.1%, 0.2W, 0805 Rohs Compliant Vishay
85AH5675
Res, Aec-Q200, 4K99, 0.1%, 0.2W, 0805 Rohs Compliant Vishay 85AH5675
RES, AEC-Q200, 4K99, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K99, 0.1%, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape - 70201713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape
70201713
Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape 70201713
TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances

TNPW thin-film rectangular chip resistors features the industry's broadest range of sizes, value ranges, and tolerances. The TNPW nichrome thin-film semi-precision chip resistors are ideal for a wide range of applications requiring excellent stability, tight tolerances, and low TCR, including circuitry for navigation and avionics instrumentation, medical equipment, test equipment, automotive instrumentation, and telecommunications systems.Features of the TNPW resistor family include very low electrical noise, tolerances as low as 0.1, and TCR values ranging from 150 ppm/C to as low as 15 ppm/C. Standard resistance values range from 10 to 1M. Case construction is high-quality ceramic with a metal film layer and a protective topcoat, with tin-lead (SnPb) contacts on a nickel (Ni) barrier layer.Metal Film Layer on High Quality CeramicProtective Top CoatSolder Contacts on Ni Barrier Layer (2010/2512 Size = 100% Sn on Ni Barrier)Excellent Stability at Different Environmental ConditionsLow TC and Tight Tolerances

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW08054K99BEEN 541-3057-6-ND TNPW08054K99BEEN 83R9013 85AH5675 70201713
Product Name RES 4.99K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 4K99, 0.1%, 0.125W, 0805, Reel; Resistance Vishay Res, Aec-Q200, 4K99, 0.1%, 0.2W, 0805 Rohs Compliant Vishay Resistor;Thin Film;Res 4.99 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;SMT;0805;Cut Tape
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.2000 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details