Vishay Precision Group RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW08054K99BEEA

Description
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS - TNPW08054K99BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
TNPW08054K99BEEA
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW08054K99BEEA
RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - TNP4.99KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KABCT-ND
Chip Resistor - Surface Mount TNP4.99KABCT-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.99KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KABTR-ND
Chip Resistor - Surface Mount TNP4.99KABTR-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.99KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KABDKR-ND
Chip Resistor - Surface Mount TNP4.99KABDKR-ND
4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW08054K99BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW08054K99BEEA
Resistors - Chip Resistor - Surface Mount TNPW08054K99BEEA
RES 4.99K OHM 0.1% 0.26W 0805

RES 4.99K OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805; Resistance Vishay - 84M8478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805; Resistance Vishay
84M8478
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805; Resistance Vishay 84M8478
RES, THIN FILM, 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.125W, 0805; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 32M6985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
32M6985
Res, Thin Film, 4K99, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 32M6985
RES, THIN FILM, 4K99, 0.1%, 0.125W, 0805, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.125W, 0805, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08054K99BEEA TNP4.99KABCT-ND TNPW08054K99BEEA 84M8478
Product Name RES 4.99K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 4K99, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.2600 watts 0.2600 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details