Vishay Precision Group RES 4.87K OHM 1/8W 0.1% 0805 TNPW08054K87BEEA

Description
RES 4.87Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.87Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/8W 0.1% 0805 - TNPW08054K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/8W 0.1% 0805
TNPW08054K87BEEA
RES 4.87K OHM 1/8W 0.1% 0805 TNPW08054K87BEEA
RES 4.87Kohm 1/8W 0.1% 0805

RES 4.87Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K87BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K87BEEA-ND
Chip Resistor - Surface Mount TNPW08054K87BEEA-ND
4.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 4K87, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K87, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1932
Res, Thin Film, 4K87, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1932
RES, THIN FILM, 4K87, 0.1%, 0.1W, 0805, REEL; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K87, 0.1%, 0.1W, 0805, REEL; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K87BEEA TNPW08054K87BEEA-ND 05R1932
Product Name RES 4.87K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 4K87, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4870 ohms 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details