Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08054K81BETY

Description
4.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08054K81BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K81BETY-ND
Chip Resistor - Surface Mount TNPW08054K81BETY-ND
4.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 4.81 Kohm, 0.1%, 25 Ppm Vishay - 65C7988 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.81 Kohm, 0.1%, 25 Ppm Vishay
65C7988
Tnpw, 0805, 4.81 Kohm, 0.1%, 25 Ppm Vishay 65C7988
TNPW, 0805, 4.81 kOhm, 0.1%, 25 ppm

TNPW, 0805, 4.81 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K81BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08054K81BETY
Chip Resistor - Surface Mount TNPW08054K81BETY
RES 4.81K OHM 0.1% 1/8W 0805

RES 4.81K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08054K81BETY-ND 65C7988 TNPW08054K81BETY
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 4.81 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details