Vishay Intertechnology, Inc. Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08054K81BETA

Description
Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08054K81BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08054K81BETA
Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08054K81BETA
Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K81BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K81BETA-ND
Chip Resistor - Surface Mount TNPW08054K81BETA-ND
4.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.81 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 4.81 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7986 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.81 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7986
Tnpw, 0805, 4.81 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7986
TNPW, 0805, 4.81 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 4.81 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K81BETA TNPW08054K81BETA-ND 65C7986
Product Name Res Thin Film 0805 4.81K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 4.81 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD825JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details