Vishay Intertechnology, Inc. THIN FILM,0805,4.75K,.5%,25PPM,T/R TNPW08054K75DETA

Description
THIN FILM,0805,4.75K,.5%, 25PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,4.75K,.5%, 25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,4.75K,.5%,25PPM,T/R - TNPW08054K75DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,4.75K,.5%,25PPM,T/R
TNPW08054K75DETA
THIN FILM,0805,4.75K,.5%,25PPM,T/R TNPW08054K75DETA
THIN FILM,0805,4.75K,.5%, 25PPM,T/R

THIN FILM,0805,4.75K,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K75DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K75DETA-ND
Chip Resistor - Surface Mount TNPW08054K75DETA-ND
4.75 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.75 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 4.75 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7984 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.75 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7984
Tnpw, 0805, 4.75 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7984
TNPW, 0805, 4.75 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 4.75 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K75DETA TNPW08054K75DETA-ND 65C7984
Product Name THIN FILM,0805,4.75K,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 4.75 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers