Vishay Intertechnology, Inc. RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K75BHTA

Description
RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08054K75BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08054K75BHTA
RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K75BHTA
RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08054K75BHTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08054K75BHTATR-ND
Chip Resistor - Surface Mount 541-TNPW08054K75BHTATR-ND
TNPW-0805 4.75K 0.1% T-2 RT1

TNPW-0805 4.75K 0.1% T-2 RT1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08054K75BHTA 541-TNPW08054K75BHTATR-ND
Product Name RES 4.75K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details