Vishay Precision Group RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K75BETA

Description
RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08054K75BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08054K75BETA
RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K75BETA
RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K75BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K75BETA-ND
Chip Resistor - Surface Mount TNPW08054K75BETA-ND
4.75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.75 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 4.75 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7979 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.75 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7979
Tnpw, 0805, 4.75 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7979
TNPW, 0805, 4.75 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 4.75 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K75BETA TNPW08054K75BETA-ND 65C7979
Product Name RES 4.75K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Tnpw, 0805, 4.75 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567779 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details