Vishay Precision Group RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K70BETA

Description
RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08054K70BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08054K70BETA
RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08054K70BETA
RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K70BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K70BETA-ND
Chip Resistor - Surface Mount TNPW08054K70BETA-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 4K7, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K7, 0.1%, 0.125W, 0805; Resistance Vishay
95C2560
Res, Thin Film, 4K7, 0.1%, 0.125W, 0805; Resistance Vishay 95C2560
RES, THIN FILM, 4K7, 0.1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 4K7, 0.1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K70BETA TNPW08054K70BETA-ND 95C2560
Product Name RES 4.7K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Res, Thin Film, 4K7, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details