Vishay Precision Group Chip Resistor - Surface Mount TNPW08054K70BEEA

Description
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2061-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2061-6-ND
Chip Resistor - Surface Mount 541-2061-6-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2061-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2061-2-ND
Chip Resistor - Surface Mount 541-2061-2-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2061-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2061-1-ND
Chip Resistor - Surface Mount 541-2061-1-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.70K OHM 1/8W 0.1% 0805 - TNPW08054K70BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/8W 0.1% 0805
TNPW08054K70BEEA
RES 4.70K OHM 1/8W 0.1% 0805 TNPW08054K70BEEA
RES 4.70Kohm 1/8W 0.1% 0805

RES 4.70Kohm 1/8W 0.1% 0805

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW08054K70BEEA
900536-TNPW08054K70BEEA
Chip Resistor - Surface Mount - TNPW08054K70BEEA 900536-TNPW08054K70BEEA
Manufacturer: Vishay Win Source Part Number: 900536-TNPW08054K70B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2061-6, 541-2061-1, 541-2061-2, TNPW08054K70BEEA-ND, TNPW0805 4K7 0.1% T9 ET1 E3

Manufacturer: Vishay
Win Source Part Number: 900536-TNPW08054K70BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2061-6, 541-2061-1, 541-2061-2, TNPW08054K70BEEA-ND, TNPW0805 4K7 0.1% T9 ET1 E3

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW08054K70BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW08054K70BEEA
SMD 8W Resistor 52-TNPW08054K70BEEA
4.7kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW08054K70BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08054K70BEEA can be used for catalog matching and distributor lookup.

4.7kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW08054K70BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08054K70BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 4K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1924
Res, Thin Film, 4K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1924
RES, THIN FILM, 4K7, 0.1%, 0.1W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K7, 0.1%, 0.1W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9466
Res, 4K7, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9466
RES, 4K7, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 4K7, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K70BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08054K70BEEA
Chip Resistor - Surface Mount TNPW08054K70BEEA
RES 4.7K OHM 0.1% 1/8W 0805

RES 4.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2061-6-ND TNPW08054K70BEEA 900536-TNPW08054K70BEEA 52-TNPW08054K70BEEA 05R1924 33AK9466 TNPW08054K70BEEA
Product Name Chip Resistor - Surface Mount RES 4.70K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount - TNPW08054K70BEEA SMD 8W Resistor Res, Thin Film, 4K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Res, 4K7, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details