Vishay Precision Group Chip Resistor - Surface Mount TNPW08054K64BEEA

Description
4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08054K64BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K64BEEA-ND
Chip Resistor - Surface Mount TNPW08054K64BEEA-ND
4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.64K OHM 1/8W 0.1% 0805 - TNPW08054K64BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W 0.1% 0805
TNPW08054K64BEEA
RES 4.64K OHM 1/8W 0.1% 0805 TNPW08054K64BEEA
RES 4.64Kohm 1/8W 0.1% 0805

RES 4.64Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 4.64Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R1921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4.64Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R1921
Resistor, Thin Film, 4.64Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R1921
RESISTOR, THIN FILM, 4.64KOHM, 125mW 0.1%, FULL REEL; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 4.64KOHM, 125mW 0.1%, FULL REEL; Resistance:4.64kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K64BEEA-ND TNPW08054K64BEEA 05R1921
Product Name Chip Resistor - Surface Mount RES 4.64K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 4.64Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers