Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08054K59BETY

Description
4.59 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.59 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08054K59BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K59BETY-ND
Chip Resistor - Surface Mount TNPW08054K59BETY-ND
4.59 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.59 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08054K59BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08054K59BETY
Chip Resistor - Surface Mount TNPW08054K59BETY
RES 4.59K OHM 0.1% 1/8W 0805

RES 4.59K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 4.59 Kohm, 0.1%, 25 Ppm Vishay - 65C7962 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.59 Kohm, 0.1%, 25 Ppm Vishay
65C7962
Tnpw, 0805, 4.59 Kohm, 0.1%, 25 Ppm Vishay 65C7962
TNPW, 0805, 4.59 kOhm, 0.1%, 25 ppm

TNPW, 0805, 4.59 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW08054K59BETY-ND TNPW08054K59BETY 65C7962
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 4.59 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details