Vishay Precision Group RES 4.53K OHM 1/8W 0.1% 0805 TNPW08054K53BEEA

Description
RES 4.53Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.53Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/8W 0.1% 0805 - TNPW08054K53BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/8W 0.1% 0805
TNPW08054K53BEEA
RES 4.53K OHM 1/8W 0.1% 0805 TNPW08054K53BEEA
RES 4.53Kohm 1/8W 0.1% 0805

RES 4.53Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-4569-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4569-2-ND
Chip Resistor - Surface Mount 541-4569-2-ND
4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4569-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4569-6-ND
Chip Resistor - Surface Mount 541-4569-6-ND
4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4569-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4569-1-ND
Chip Resistor - Surface Mount 541-4569-1-ND
4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW08054K53BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW08054K53BEEA
Resistors - Chip Resistor - Surface Mount TNPW08054K53BEEA
RES 4.53K OHM 0.1% 0.26W 0805

RES 4.53K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW08054K53BEEA 541-4569-2-ND TNPW08054K53BEEA
Product Name RES 4.53K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 4530 ohms 4530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details