Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08054K48BETY

Description
4.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08054K48BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K48BETY-ND
Chip Resistor - Surface Mount TNPW08054K48BETY-ND
4.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.48 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 4.48K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL - TNPW08054K48BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.48K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
TNPW08054K48BETY
RES 4.48K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW08054K48BETY
RES 4.48K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

RES 4.48K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08054K48BETY-ND TNPW08054K48BETY
Product Name Chip Resistor - Surface Mount RES 4.48K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details