Vishay Precision Group RES 4.42K OHM 1/8W 0.1% 0805 TNPW08054K42BEEN

Description
RES 4.42Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.42Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/8W 0.1% 0805 - TNPW08054K42BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/8W 0.1% 0805
TNPW08054K42BEEN
RES 4.42K OHM 1/8W 0.1% 0805 TNPW08054K42BEEN
RES 4.42Kohm 1/8W 0.1% 0805

RES 4.42Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K42BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K42BEEN-ND
Chip Resistor - Surface Mount TNPW08054K42BEEN-ND
4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0805 4K42 0.1% T-9 E52 E3 Vishay - 50X6784 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 4K42 0.1% T-9 E52 E3 Vishay
50X6784
Tnpw0805 4K42 0.1% T-9 E52 E3 Vishay 50X6784
TNPW0805 4K42 0.1% T-9 E52 e3

TNPW0805 4K42 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K42BEEN TNPW08054K42BEEN-ND 50X6784
Product Name RES 4.42K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw0805 4K42 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details