Vishay Intertechnology, Inc. RES 4.42K OHM 1/8W 0.1% 0805 TNPW08054K42BEEA

Description
RES 4.42Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.42Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/8W 0.1% 0805 - TNPW08054K42BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/8W 0.1% 0805
TNPW08054K42BEEA
RES 4.42K OHM 1/8W 0.1% 0805 TNPW08054K42BEEA
RES 4.42Kohm 1/8W 0.1% 0805

RES 4.42Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3806-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3806-2-ND
Chip Resistor - Surface Mount 541-3806-2-ND
4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3806-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3806-6-ND
Chip Resistor - Surface Mount 541-3806-6-ND
4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3806-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3806-1-ND
Chip Resistor - Surface Mount 541-3806-1-ND
4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.42 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW08054K42BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW08054K42BEEA
Resistors - Chip Resistor - Surface Mount TNPW08054K42BEEA
RES 4.42K OHM 0.1% 0.26W 0805

RES 4.42K OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 4K42, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K42, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1911
Res, Thin Film, 4K42, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1911
RES, THIN FILM, 4K42, 0.1%, 0.1W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K42, 0.1%, 0.1W, 0805, REEL; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08054K42BEEA 541-3806-2-ND TNPW08054K42BEEA 05R1911
Product Name RES 4.42K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 4K42, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 4420 ohms 4420 ohms 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details