Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08054K32DEEA

Description
4.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08054K32DEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K32DEEA-ND
Chip Resistor - Surface Mount TNPW08054K32DEEA-ND
4.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.32 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.32K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS - TNPW08054K32DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
TNPW08054K32DEEA
RES 4.32K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW08054K32DEEA
RES 4.32K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

RES 4.32K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08054K32DEEA-ND TNPW08054K32DEEA
Product Name Chip Resistor - Surface Mount RES 4.32K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers