Vishay Precision Group Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... TNPW08054K30BEEA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... - TNPW08054K30BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...
TNPW08054K30BEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... TNPW08054K30BEEA
Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...

Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati...

Supplier's Site
Chip Resistor - Surface Mount - 541-3805-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3805-6-ND
Chip Resistor - Surface Mount 541-3805-6-ND
4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3805-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3805-2-ND
Chip Resistor - Surface Mount 541-3805-2-ND
4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3805-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3805-1-ND
Chip Resistor - Surface Mount 541-3805-1-ND
4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 4K3, 0.1%, 0.125W, 0805; Resistance Vishay - 84M8476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K3, 0.1%, 0.125W, 0805; Resistance Vishay
84M8476
Res, Thin Film, 4K3, 0.1%, 0.125W, 0805; Resistance Vishay 84M8476
RES, THIN FILM, 4K3, 0.1%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 4K3, 0.1%, 0.125W, 0805; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08054K30BEEA 541-3805-6-ND 84M8476
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:4.3kohm; Resistance Tolerance:+/- 0.1 %; Power Rati... Chip Resistor - Surface Mount Res, Thin Film, 4K3, 0.1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details