Vishay Intertechnology, Inc. Thin Film Resistors - SMD 4.22Kohms .1% 25ppm TNPW08054K22BETY

Description
Thin Film Resistors - SMD 4.22Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 4.22Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 4.22Kohms .1% 25ppm - TNPW08054K22BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 4.22Kohms .1% 25ppm
TNPW08054K22BETY
Thin Film Resistors - SMD 4.22Kohms .1% 25ppm TNPW08054K22BETY
Thin Film Resistors - SMD 4.22Kohms .1% 25ppm

Thin Film Resistors - SMD 4.22Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW08054K22BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K22BETY-ND
Chip Resistor - Surface Mount TNPW08054K22BETY-ND
4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08054K22BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08054K22BETY
Chip Resistor - Surface Mount TNPW08054K22BETY
RES 4.22K OHM 0.1% 1/8W 0805

RES 4.22K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 4.22 Kohm, 0.1%, 25 Ppm Vishay - 65C7937 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.22 Kohm, 0.1%, 25 Ppm Vishay
65C7937
Tnpw, 0805, 4.22 Kohm, 0.1%, 25 Ppm Vishay 65C7937
TNPW, 0805, 4.22 kOhm, 0.1%, 25 ppm

TNPW, 0805, 4.22 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW08054K22BETY TNPW08054K22BETY-ND TNPW08054K22BETY 65C7937
Product Name Thin Film Resistors - SMD 4.22Kohms .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 4.22 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 4220 ohms 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers