Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08054K12BETY

Description
4.12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08054K12BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08054K12BETY-ND
Chip Resistor - Surface Mount TNPW08054K12BETY-ND
4.12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.12 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08054K12BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08054K12BETY
Chip Resistor - Surface Mount TNPW08054K12BETY
RES 4.12K OHM 0.1% 1/8W 0805

RES 4.12K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 4.12 Kohm, 0.1%, 25 Ppm Vishay - 65C7933 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 4.12 Kohm, 0.1%, 25 Ppm Vishay
65C7933
Tnpw, 0805, 4.12 Kohm, 0.1%, 25 Ppm Vishay 65C7933
TNPW, 0805, 4.12 kOhm, 0.1%, 25 ppm

TNPW, 0805, 4.12 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW08054K12BETY-ND TNPW08054K12BETY 65C7933
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 4.12 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers